TPI Corporation Air Circulator IHP30H

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE FAN HEAD TYPE STATIONARY CURRENT RATING 3 AMPERE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE FAN HEAD TYPE STATIONARY CURRENT RATING 3 AMPERE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP30H - TPI Corporation
Gray, TN, USA
Air Circulator
IHP30H
Air Circulator IHP30H
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE FAN HEAD TYPE STATIONARY CURRENT RATING 3 AMPERE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 6000/4800 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • FAN HEAD TYPE STATIONARY
  • CURRENT RATING 3 AMPERE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP30H
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - V32-A4-1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 1849903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details