TPI Corporation Air Circulator IHP20HWD

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 20 INCH BLADE SIZE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 20 INCH BLADE SIZE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP20HWD - TPI Corporation
Gray, TN, USA
Air Circulator
IHP20HWD
Air Circulator IHP20HWD
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 20 INCH BLADE SIZE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/240 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1725 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4000 CFM AIR FLOW RATE
  • 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 20 INCH BLADE SIZE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP20HWD
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details