TPI Corporation Fan Driven Unit Heater HP610001202T

Description
10-1/2 INCH LENGTH X 8-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 VOLT VOLTAGE RATING DUCT MOUNTING 8.33 AMP CURRENT RATING 1000/500 WATT POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE HOTPOD[R] BRAND SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F
Datasheet
Description
10-1/2 INCH LENGTH X 8-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 VOLT VOLTAGE RATING DUCT MOUNTING 8.33 AMP CURRENT RATING 1000/500 WATT POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE HOTPOD[R] BRAND SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HP610001202T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HP610001202T
Fan Driven Unit Heater HP610001202T
10-1/2 INCH LENGTH X 8-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 VOLT VOLTAGE RATING DUCT MOUNTING 8.33 AMP CURRENT RATING 1000/500 WATT POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE HOTPOD[R] BRAND SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F
  • 10-1/2 INCH LENGTH X 8-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • ETL (CANADA AND US) APPROVAL
  • HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION
  • 120 VOLT VOLTAGE RATING
  • DUCT MOUNTING
  • 8.33 AMP CURRENT RATING
  • 1000/500 WATT POWER RATING
  • 130 CFM AIR FLOW RATE
  • THERMOSTAT CONTROL TYPE
  • HOTPOD[R] BRAND
  • SPEED RATING 1500 RPM
  • TEMPERATURE RATING 26 DEG F
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP610001202T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 500140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details