TPI Corporation Explosionproof Fan Driven Unit Heater HLA124803605.024

Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 6.7 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 6.7 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA124803605.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA124803605.024
Explosionproof Fan Driven Unit Heater HLA124803605.024
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 6.7 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 480 V VOLTAGE RATING
  • 6.7 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17100 BTU/HR CAPACITY
  • 580 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 24 FT
  • MOUNTING HEIGHT 8 FT
  • TEMPERATURE RISE 27.6 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA124803605.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 336729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating (Sheath) Temperature 122 F (50 C)
Heating Capacity 0.02 kW (0.0682 MBH)
AC Voltage Required 240 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details