HLA122401603.024 -- EXPLOSIONPROOF FAN DRIVEN UNIT HEATER
TPI CorporationExplosionproof Fan Driven Unit HeaterHLA122401603.024
Description
14 GAUGE STEEL MATERIAL
22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
EPOXY POWDER COATED PAINTED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
240 V VOLTAGE RATING
14.8 AMPERE CURRENT RATING
3 KW POWER RATING
10250 BTU/HR CAPACITY
580 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 24 FT
MOUNTING HEIGHT 8 FT
TEMPERATURE RISE 16.5 DEG F
HLA MODEL
TPI Corporation
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
EPOXY POWDER COATED PAINTED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
240 V VOLTAGE RATING
14.8 AMPERE CURRENT RATING
3 KW POWER RATING
10250 BTU/HR CAPACITY
580 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 24 FT
MOUNTING HEIGHT 8 FT
TEMPERATURE RISE 16.5 DEG F
HLA MODEL
14 GAUGE STEEL MATERIAL
22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
EPOXY POWDER COATED PAINTED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
240 V VOLTAGE RATING
14.8 AMPERE CURRENT RATING
3 KW POWER RATING
10250 BTU/HR CAPACITY
580 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 24 FT
MOUNTING HEIGHT 8 FT
TEMPERATURE RISE 16.5 DEG F
HLA MODEL
14 GAUGE STEEL MATERIAL
22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
EPOXY POWDER COATED PAINTED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
HAZARDOUS LOCATION APPLICATION
240 V VOLTAGE RATING
14.8 AMPERE CURRENT RATING
3 KW POWER RATING
10250 BTU/HR CAPACITY
580 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE