TPI CorporationWall Mount Fan Driven HeaterHF4310RPW
Description
LOW PROFILE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
750 W AT 208 V, 1000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
TPI Corporation
Done
Datasheet
Description
LOW PROFILE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
750 W AT 208 V, 1000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
750 W AT 208 V, 1000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
750 W AT 208 V, 1000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE