TPI Corporation Fan Driven Unit Heater HF3B5180CA1

Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE AT 208 V, 192.8 AMPERE AT 240 V CURRENT RATING 60 KW AT 208 V, 80 KW AT 240 V POWER RATING 204.7 BTU/HR AT 208 V, 273 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55/41 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE AT 208 V, 192.8 AMPERE AT 240 V CURRENT RATING 60 KW AT 208 V, 80 KW AT 240 V POWER RATING 204.7 BTU/HR AT 208 V, 273 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55/41 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5180CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5180CA1
Fan Driven Unit Heater HF3B5180CA1
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE AT 208 V, 192.8 AMPERE AT 240 V CURRENT RATING 60 KW AT 208 V, 80 KW AT 240 V POWER RATING 204.7 BTU/HR AT 208 V, 273 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55/41 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 166.7 AMPERE AT 208 V, 192.8 AMPERE AT 240 V CURRENT RATING
  • 60 KW AT 208 V, 80 KW AT 240 V POWER RATING
  • 204.7 BTU/HR AT 208 V, 273 BTU/HR AT 240 V CAPACITY
  • 5000 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 65 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
  • TEMPERATURE RISE 55/41 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5180CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Heating Capacity 60.00 to 80.00 kW (205 to 273 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details