TPI Corporation Ceiling Mount Fan Driven Heater HF3386DRP

Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 14.4/16.8 AMPERE CURRENT RATING 3000/4000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 10200/13600 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet
Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 14.4/16.8 AMPERE CURRENT RATING 3000/4000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 10200/13600 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - HF3386DRP - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
HF3386DRP
Ceiling Mount Fan Driven Heater HF3386DRP
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 14.4/16.8 AMPERE CURRENT RATING 3000/4000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 10200/13600 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
  • COMMERCIAL TYPE
  • 18 GAUGE STEEL (GRILL) MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • RECESSED/SURFACE/T BAR MOUNTING
  • 14.4/16.8 AMPERE CURRENT RATING
  • 3000/4000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 10200/13600 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • 3380 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3386DRP
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 175 SCFM (297 m³/hr)
Heating Capacity 3.00 to 4.00 kW (10.24 to 13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 336752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating (Sheath) Temperature 392 F (200 C)
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 240 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 150/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details