TPI Corporation Wall Mount Fan Driven Heater HF3315T2SRPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3315T2SRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3315T2SRPW
Wall Mount Fan Driven Heater HF3315T2SRPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING
  • 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES SUMMER FAN SWITCH
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3315T2SRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2020M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details