TPI Corporation Fan Driven Unit Heater HF2HUH10C03

Description
HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8/36.1 AMPERE AT 208 V, 24.1/41.7 AMPERE AT 240 V CURRENT RATING 7.5 W AT 208 V, 10 W AT 240 V POWER RATING 25600 BTU/HR AT 208 V, 34100 BTU/HR AT 240 V CAPACITY 575 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT, 24 V TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT MOUNTING HEIGHT 9 FT TEMPERATURE RISE 55/42 DEG F UH MODEL
Datasheet
Description
HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8/36.1 AMPERE AT 208 V, 24.1/41.7 AMPERE AT 240 V CURRENT RATING 7.5 W AT 208 V, 10 W AT 240 V POWER RATING 25600 BTU/HR AT 208 V, 34100 BTU/HR AT 240 V CAPACITY 575 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT, 24 V TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT MOUNTING HEIGHT 9 FT TEMPERATURE RISE 55/42 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF2HUH10C03 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF2HUH10C03
Fan Driven Unit Heater HF2HUH10C03
HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8/36.1 AMPERE AT 208 V, 24.1/41.7 AMPERE AT 240 V CURRENT RATING 7.5 W AT 208 V, 10 W AT 240 V POWER RATING 25600 BTU/HR AT 208 V, 34100 BTU/HR AT 240 V CAPACITY 575 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT, 24 V TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT MOUNTING HEIGHT 9 FT TEMPERATURE RISE 55/42 DEG F UH MODEL
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 13 INCH W X 11 INCH D X 20 INCH H SIZE
  • POWDER COATED FINISH
  • 1 OR 3 PHASE(S)
  • ETL (US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 20.8/36.1 AMPERE AT 208 V, 24.1/41.7 AMPERE AT 240 V CURRENT RATING
  • 7.5 W AT 208 V, 10 W AT 240 V POWER RATING
  • 25600 BTU/HR AT 208 V, 34100 BTU/HR AT 240 V CAPACITY
  • 575 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT, 24 V TRANSFORMER CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 36 FT
  • MOUNTING HEIGHT 9 FT
  • TEMPERATURE RISE 55/42 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF2HUH10C03
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 575 SCFM (977 m³/hr)
Heating Capacity 0.01 to 0.01 kW (0.0256 to 0.0341 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.04 to 4.32 kW (0.1365 to 14.74 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1130M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details