TPI Corporation Fans HDHR56WR

Description
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 56 INCH AIR FLOW RATE 27500 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 1.1 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet
Description
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 56 INCH AIR FLOW RATE 27500 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 1.1 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - HDHR56WR - TPI Corporation
Gray, TN, USA
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 56 INCH AIR FLOW RATE 27500 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 1.1 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
  • DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • WHITE MANUFACTURERS COLOR NAME
  • 6 YEAR LIMITED WARRANTY
  • 3 BLADE(S)
  • APPLICABLE STANDARD UL
  • SIZE 56 INCH
  • AIR FLOW RATE 27500 CFM
  • SPEED RATING 320 RPM
  • ELECTRICAL RATING 120 V 1-PHASE AT 1.1 AMPERE
  • APPLICATION WATER AND DUST RESISTANT
  • DOWN ROD SIZE 24 INCH
  • HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDHR56WR
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details