TPI Corporation Baseboard Convection Heater H392096

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H392096 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H392096
Baseboard Convection Heater H392096
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H392096
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HG 140 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.15 kW (0.0512 to 0.5118 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2080M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1200 F (649 C)
Maximum Air Flow 50 SCFM (84.99 m³/hr)
View Details