TPI Corporation Wall Mount Fan Driven Heater H3454T

Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3450 MODEL
Datasheet
Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - H3454T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
H3454T
Wall Mount Fan Driven Heater H3454T
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3450 MODEL
  • HEAVY DUTY TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 16.7 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13652 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
  • GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • THICKNESS 16 GAUGE
  • 3450 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3454T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details