TPI Corporation Wall Mount Fan Driven Heater H3422T

Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet
Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - H3422T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
H3422T
Wall Mount Fan Driven Heater H3422T
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 2000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
  • HEAVY DUTY TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
  • GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • THICKNESS 16 GAUGE
  • 3420 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3422T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 2.00 kW (6.82 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details