TPI Corporation Baseboard Convection Heater H2915072S

Description
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 208 V, 5100 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 208 V, 5100 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2915072S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2915072S
Baseboard Convection Heater H2915072S
SLIM CONTOURED TYPE IVORY COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 208 V, 5100 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.7 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING
  • 1125 W AT 208 V, 1500 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3825 BTU/HR AT 208 V, 5100 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2915072S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 7545538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
AC Voltage Required 230 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details