TPI Corporation Baseboard Convection Heater H2906036SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 36 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.5 AMPERE AT 240 V, 2.2 AMPERE AT 208 V CURRENT RATING 600 W AT 240 V, 450 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR AT 240 V, 1530 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 36 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.5 AMPERE AT 240 V, 2.2 AMPERE AT 208 V CURRENT RATING 600 W AT 240 V, 450 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR AT 240 V, 1530 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2906036SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2906036SW
Baseboard Convection Heater H2906036SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 36 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.5 AMPERE AT 240 V, 2.2 AMPERE AT 208 V CURRENT RATING 600 W AT 240 V, 450 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR AT 240 V, 1530 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 36 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.5 AMPERE AT 240 V, 2.2 AMPERE AT 208 V CURRENT RATING
  • 600 W AT 240 V, 450 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2040 BTU/HR AT 240 V, 1530 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2906036SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-269S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details