TPI Corporation Baseboard Convection Heater H2905028C

Description
SLIM CONTOURED TYPE IVORY COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 1.8 AMPERE AT 208 V, 2.1 AMPERE AT 240 V CURRENT RATING 375 W AT 208 V, 500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 208 V, 1706 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 1.8 AMPERE AT 208 V, 2.1 AMPERE AT 240 V CURRENT RATING 375 W AT 208 V, 500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 208 V, 1706 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2905028C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2905028C
Baseboard Convection Heater H2905028C
SLIM CONTOURED TYPE IVORY COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 1.8 AMPERE AT 208 V, 2.1 AMPERE AT 240 V CURRENT RATING 375 W AT 208 V, 500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 208 V, 1706 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 28 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.8 AMPERE AT 208 V, 2.1 AMPERE AT 240 V CURRENT RATING
  • 375 W AT 208 V, 500 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR AT 208 V, 1706 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2905028C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details
EKOHEAT Induction Heater - 15/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 15.00 kW (51.18 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details