TPI Corporation Fan Driven Unit Heater H1HUH15C03

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 62.5 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 59 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 62.5 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 59 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1HUH15C03 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1HUH15C03
Fan Driven Unit Heater H1HUH15C03
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 62.5 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 59 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 15 INCH W X 11 INCH D X 22 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 62.5 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 51200 BTU/HR CAPACITY
  • 800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 45 FT
  • CONTROL VOLTAGE 240 V
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 59 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1HUH15C03
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 800 SCFM (1360 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MH Type - MH(W)-1100B-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.12 kW (3.84 MBH)
AC Voltage Required 120 volts
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details