TPI Corporation Fan Driven Unit Heater H1HUH12C03

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 52.1 AMPERE CURRENT RATING 12.5 KW POWER RATING 42600 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 49 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 52.1 AMPERE CURRENT RATING 12.5 KW POWER RATING 42600 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 49 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1HUH12C03 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1HUH12C03
Fan Driven Unit Heater H1HUH12C03
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 15 INCH W X 11 INCH D X 22 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 52.1 AMPERE CURRENT RATING 12.5 KW POWER RATING 42600 BTU/HR CAPACITY 800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 45 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 49 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 15 INCH W X 11 INCH D X 22 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 52.1 AMPERE CURRENT RATING
  • 12.5 KW POWER RATING
  • 42600 BTU/HR CAPACITY
  • 800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 45 FT
  • CONTROL VOLTAGE 240 V
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 49 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1HUH12C03
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 800 SCFM (1360 m³/hr)
Heating Capacity 12.50 kW (42.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
Enclosure Heaters - 2709886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 176 F (80 C)
Heating Capacity 0.05 kW (0.1706 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-2050B-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details