TPI Corporation Baseboard Convection Heater G391572

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G391572 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G391572
Baseboard Convection Heater G391572
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 72 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4 AMPERE CURRENT RATING
  • 1125 W AT 240 V, 1500 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G391572
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

16 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1120S(B/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details