TPI Corporation Baseboard Convection Heater G3717084B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.5 AMPERE AT 240 V, 6.3 AMPERE AT 277 V CURRENT RATING 1313 W AT 240 V, 1750 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 240 V, 5950 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.5 AMPERE AT 240 V, 6.3 AMPERE AT 277 V CURRENT RATING 1313 W AT 240 V, 1750 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 240 V, 5950 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G3717084B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G3717084B
Baseboard Convection Heater G3717084B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 5.5 AMPERE AT 240 V, 6.3 AMPERE AT 277 V CURRENT RATING 1313 W AT 240 V, 1750 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 240 V, 5950 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 84 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.5 AMPERE AT 240 V, 6.3 AMPERE AT 277 V CURRENT RATING
  • 1313 W AT 240 V, 1750 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 4464 BTU/HR AT 240 V, 5950 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3717084B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 350 to 1800 F (177 to 982 C)
Heating Capacity 0.40 to 9.72 kW (1.36 to 33.16 MBH)
View Details
Enclosure Heater with Fan - CSF 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details