TPI Corporation Wall Mount Fan Driven Heater G3326TDRP

Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13800 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13800 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3326TDRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3326TDRP
Wall Mount Fan Driven Heater G3326TDRP
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13800 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
  • 18 GAUGE STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 14.4 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13800 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H
  • GRILL MATERIAL 18 GAUGE POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3320 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3326TDRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2100M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details