TPI Corporation Baseboard Convection Heater G2925120SW

Description
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2925120SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2925120SW
Baseboard Convection Heater G2925120SW
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 120 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING
  • 1875 W AT 240 V, 2500 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2925120SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MH Type - MH(W)-2060B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.70 kW (2.39 MBH)
AC Voltage Required 220 volts
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details