TPI Corporation Baseboard Convection Heater G2910048 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE AT 240 V, 3.6 AMPERE AT 277 V CURRENT RATING 750 W AT 240 V, 1000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 240 V, 3413 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE AT 240 V, 3.6 AMPERE AT 277 V CURRENT RATING 750 W AT 240 V, 1000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 240 V, 3413 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2910048 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2910048 HAW
Baseboard Convection Heater G2910048 HAW
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.1 AMPERE AT 240 V, 3.6 AMPERE AT 277 V CURRENT RATING 750 W AT 240 V, 1000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 240 V, 3413 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 48 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.1 AMPERE AT 240 V, 3.6 AMPERE AT 277 V CURRENT RATING
  • 750 W AT 240 V, 1000 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2550 BTU/HR AT 240 V, 3413 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2910048 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details
Enclosure Heaters - 655422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 176 F (80 C)
Maximum Air Flow 38.24 SCFM (65 m³/hr)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2050B-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details