TPI Corporation Baseboard Convection Heater G2905028 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2905028 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2905028 HAW
Baseboard Convection Heater G2905028 HAW
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 28 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING
  • 375 W AT 240 V, 500 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2905028 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details