TPI Corporation Fan Driven Unit Heater G1G5103N

Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 277 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 277 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - G1G5103N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
G1G5103N
Fan Driven Unit Heater G1G5103N
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 277 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 277 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 11.9 AMPERE CURRENT RATING
  • 3.3 KW POWER RATING
  • 11.2 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 12 FT
  • CONTROL VOLTAGE 277 V
  • MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL
  • TEMPERATURE RISE 26 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G1G5103N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 3.30 kW (11.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details