TPI Corporation Explosionproof Convection Heater FEP08483RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 0.9 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 800 W POWER RATING 2730 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 0.9 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 800 W POWER RATING 2730 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP08483RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP08483RA
Explosionproof Convection Heater FEP08483RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 0.9 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 800 W POWER RATING 2730 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 34 INCH L X 9 INCH W X 18 INCH H SIZE
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 0.9 AMPERE CURRENT RATING
  • 356 DEG F TEMPERATURE RATING
  • 800 W POWER RATING
  • 2730 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP08483RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Over the Side Heater; Drum Heater
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required 120 to 240 volts
View Details