TPI Corporation Wall Mount Convection Heater F8805150

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.212 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.212 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - F8805150 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
F8805150
Wall Mount Convection Heater F8805150
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.212 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 60 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.212 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F8805150
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details