TPI Corporation Fan Driven Unit Heater F3FUH30CA1

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3FUH30CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3FUH30CA1
Fan Driven Unit Heater F3FUH30CA1
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 83.4 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 24 INCH W X 17 INCH D X 17 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 83.4 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • 102390 BTU/HR CAPACITY
  • 1350 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 56 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 13 FT
  • TEMPERATURE RISE 70 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3FUH30CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1350 SCFM (2295 m³/hr)
Heating Capacity 30.00 kW (102 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Cast-In Platen Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material Aluminum; Bronze
View Details