TPI Corporation Fan Driven Unit Heater F3F5140CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 111.2 AMPERE CURRENT RATING 40 KW POWER RATING 136.5 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 111.2 AMPERE CURRENT RATING 40 KW POWER RATING 136.5 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3F5140CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3F5140CA1L
Fan Driven Unit Heater F3F5140CA1L
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 111.2 AMPERE CURRENT RATING 40 KW POWER RATING 136.5 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 111.2 AMPERE CURRENT RATING
  • 40 KW POWER RATING
  • 136.5 BTU/HR CAPACITY
  • 3100/2800 CFM AIR FLOW RATE
  • CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 55 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL
  • TEMPERATURE RISE 40/45 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3F5140CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3100 SCFM (5270 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Space-Saving Fan Heater - HV 031 / HVL 031 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Maximum Air Flow 20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details