TPI Corporation Baseboard Convection Heater F3712060B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F3712060B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F3712060B
Baseboard Convection Heater F3712060B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 60 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 6 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 4250 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3712060B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details