TPI Corporation Baseboard Convection Heater F2915072SW

Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2915072SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2915072SW
Baseboard Convection Heater F2915072SW
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2915072SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Heavy-Duty Convection Heater - BX - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Stainless Steel
Applications Industrial
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details