TPI Corporation Fan Driven Unit Heater F1F5105N

Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F5105N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F5105N
Fan Driven Unit Heater F1F5105N
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 24.1 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17.1 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 12 FT
  • CONTROL VOLTAGE 208 V
  • MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL
  • TEMPERATURE RISE 40 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F5105N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Over the Side Heater; Drum Heater
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required 120 to 240 volts
View Details
High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers