TPI Corporation Fan Driven Unit Heater F1F5103N

Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 15.9/9.17 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 15.9/9.17 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F5103N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F5103N
Fan Driven Unit Heater F1F5103N
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 15.9/9.17 AMPERE CURRENT RATING 3.3 KW POWER RATING 11.2 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 26 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 15.9/9.17 AMPERE CURRENT RATING
  • 3.3 KW POWER RATING
  • 11.2 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 12 FT
  • CONTROL VOLTAGE 208 V
  • MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL
  • TEMPERATURE RISE 26 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F5103N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 3.30 kW (11.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Mica Insulated Strip Heater - ST Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.10 to 2.70 kW (0.3412 to 9.21 MBH)
View Details
EKOHEAT Induction Heater - 35/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details