TPI Corporation Wall Mount Fan Driven Heater E4810TRPW

Description
REGISTER TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4800 MODEL
Datasheet
Description
REGISTER TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E4810TRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E4810TRPW
Wall Mount Fan Driven Heater E4810TRPW
REGISTER TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4800 MODEL
  • REGISTER TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.33 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 4800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E4810TRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details
High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers