TPI Corporation Wall Mount Fan Driven Heater E3055TDWB

Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet
Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3055TDWB - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3055TDWB
Wall Mount Fan Driven Heater E3055TDWB
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL/CEILING MOUNTING 12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
  • MID SIZE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 750/1500 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 10 INCH W X 13-1/8 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3055TDWB
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details
Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details