TPI Corporation Baseboard Convection Heater E2906036C

Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2906036C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2906036C
Baseboard Convection Heater E2906036C
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 36 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 5 AMPERE CURRENT RATING
  • 600 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2040 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2906036C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
PTC Air Heaters – MSH Type - MSH(W)-1150M-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.65 kW (5.63 MBH)
AC Voltage Required 120 volts
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details