TPI Corporation Exhauster/Exhaust Fan CE48B3

Description
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 16500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 48 INCH BLADE DIAMETER SIZE 54 INCH W X 0.75 INCH D X 54 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet
Description
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 16500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 48 INCH BLADE DIAMETER SIZE 54 INCH W X 0.75 INCH D X 54 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE48B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE48B3
Exhauster/Exhaust Fan CE48B3
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 16500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 48 INCH BLADE DIAMETER SIZE 54 INCH W X 0.75 INCH D X 54 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
  • 230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 16500 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • BELT DRIVE TYPE
  • 48 INCH BLADE DIAMETER
  • SIZE 54 INCH W X 0.75 INCH D X 54 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE48B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details