TPI Corporation Exhauster/Exhaust Fan CE36B

Description
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet
Description
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE36B - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE36B
Exhauster/Exhaust Fan CE36B
115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING 9870 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 36 INCH BLADE DIAMETER SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 CE MODEL
  • 115 V 8 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 9870 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • BELT DRIVE TYPE
  • 36 INCH BLADE DIAMETER
  • SIZE 41.5 INCH W X 0.75 INCH D X 40 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE36B
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180H - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details