TPI Corporation Exhauster/Exhaust Fan CE30D

Description
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 34.89 INCH CE MODEL
Datasheet
Description
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 34.89 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE30D - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE30D
Exhauster/Exhaust Fan CE30D
120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 34.89 INCH CE MODEL
  • 120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 3950 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • EXHAUST FAN
  • 1140 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 30 INCH BLADE DIAMETER
  • 2 SPEED(S)
  • DEPTH 7.18 INCH
  • BOLT HOLE CENTER WIDTH 34.89 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE30D
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6024 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Mini Blower PTA12060-A - PTA12060HV12B-A - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details