TPI Corporation Exhauster/Exhaust Fan CE20DS

Description
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet
Description
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE20DS - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE20DS
Exhauster/Exhaust Fan CE20DS
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
  • 120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 2925 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • EXHAUST FAN
  • 1140 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 20 INCH BLADE DIAMETER
  • 2 SPEED(S)
  • DEPTH 7.18 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE20DS
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
FRP General Purpose Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6024_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Extractor Fans - 2192981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details