TPI Corporation Exhauster/Exhaust Fan CE20D

Description
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 25.46 INCH CE MODEL
Datasheet
Description
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 25.46 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE20D - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE20D
Exhauster/Exhaust Fan CE20D
120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING 2925 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 20 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 25.46 INCH CE MODEL
  • 120 V 2.3 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 2925 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/4 HP POWER RATING
  • EXHAUST FAN
  • 1140 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 20 INCH BLADE DIAMETER
  • 2 SPEED(S)
  • DEPTH 7.18 INCH
  • BOLT HOLE CENTER WIDTH 25.46 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE20D
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details