TPI Corporation Exhauster/Exhaust Fan CE16DS

Description
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet
Description
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE16DS - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE16DS
Exhauster/Exhaust Fan CE16DS
120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING 2100 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING EXHAUST FAN 1660 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 16 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH CE MODEL
  • 120 V 2.1 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 2100 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/8 HP POWER RATING
  • EXHAUST FAN
  • 1660 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 16 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 7.18 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE16DS
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details