TPI Corporation Exhauster/Exhaust Fan CE12D

Description
120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING 825 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 12 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 16.46 INCH CE MODEL
Datasheet
Description
120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING 825 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 12 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 16.46 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE12D - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE12D
Exhauster/Exhaust Fan CE12D
120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING 825 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 12 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 7.18 INCH BOLT HOLE CENTER WIDTH 16.46 INCH CE MODEL
  • 120 V 1.1 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 825 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/12 HP POWER RATING
  • EXHAUST FAN
  • 1560 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 12 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 7.18 INCH
  • BOLT HOLE CENTER WIDTH 16.46 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE12D
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6016_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (1.33 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-200P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details