TPI Corporation Exhauster/Exhaust Fan CE10DV

Description
120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING 680 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 10 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 5.81 INCH CE MODEL
Datasheet
Description
120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING 680 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 10 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 5.81 INCH CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CE10DV - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CE10DV
Exhauster/Exhaust Fan CE10DV
120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING 680 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/12 HP POWER RATING EXHAUST FAN 1560 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 10 INCH BLADE DIAMETER 3 SPEED(S) DEPTH 5.81 INCH CE MODEL
  • 120 V 1 AMPERE 1-PHASE INPUT SUPPLY RATING
  • 680 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1/12 HP POWER RATING
  • EXHAUST FAN
  • 1560 RPM SPEED RATING
  • WALL MOUNT MOUNTING TYPE
  • DIRECT DRIVE TYPE
  • 10 INCH BLADE DIAMETER
  • 3 SPEED(S)
  • DEPTH 5.81 INCH
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CE10DV
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Qube Blower Packages - 5514_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-200PWZI H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details