TPI Corporation Fans BD302WHS

Description
2 SPEED(S) NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 120 V 1/3 HP 1 PHASE CURRENT RATING 6.9/5.5 AMPERE MOUNTING DIMENSION 29.5 INCH W X 14.5 INCH D X 28 INCH H
Datasheet
Description
2 SPEED(S) NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 120 V 1/3 HP 1 PHASE CURRENT RATING 6.9/5.5 AMPERE MOUNTING DIMENSION 29.5 INCH W X 14.5 INCH D X 28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - BD302WHS - TPI Corporation
Gray, TN, USA
2 SPEED(S) NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 120 V 1/3 HP 1 PHASE CURRENT RATING 6.9/5.5 AMPERE MOUNTING DIMENSION 29.5 INCH W X 14.5 INCH D X 28 INCH H
  • 2 SPEED(S)
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 30 INCH
  • MOTOR RATING 120 V 1/3 HP 1 PHASE
  • CURRENT RATING 6.9/5.5 AMPERE
  • MOUNTING DIMENSION 29.5 INCH W X 14.5 INCH D X 28 INCH H
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number BD302WHS
Product Name Fans
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 37 SCFM (63 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details