TPI Corporation Air Circulator ACU30W

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU30W - TPI Corporation
Gray, TN, USA
Air Circulator
ACU30W
Air Circulator ACU30W
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5400/4300 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • WALL MOUNTING
  • 1/4 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5400/4300 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU30W
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Blowers - D50-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details