TPI Corporation Air Circulator ACU24SJR

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - ACU24SJR - TPI Corporation
Gray, TN, USA
Air Circulator
ACU24SJR
Air Circulator ACU24SJR
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/4 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 4500/3600 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH ACU MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • SUSPENSION MOUNTING
  • 1/4 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4500/3600 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • ACU MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACU24SJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

BC Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Dust
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details