TPI Corporation Fans ACH24TE3

Description
24 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Datasheet
Description
24 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - ACH24TE3 - TPI Corporation
Gray, TN, USA
24 INCH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) COATED STEEL GRILL MATERIAL LOW/HIGH SPEED SETTINGS PEDESTAL STAND TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA AIR FLOW RATING 4600 CFM SPEED RATING 1725 RPM ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
  • 24 INCH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • LOW/HIGH SPEED SETTINGS
  • PEDESTAL STAND TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • AIR FLOW RATING 4600 CFM
  • SPEED RATING 1725 RPM
  • ELECTRICAL RATING 1/4 HP 240/480 V 3-PHASE AT 1.4/0.7 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number ACH24TE3
Product Name Fans
Fan / Blower Diameter 24.0 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Radial-Wheel Centrifugal Fan, Series 30 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Turbo Blowers - FDC-030A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details