TPI Corporation Fan Driven Unit Heater 7PD21281

Description
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 2 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
Datasheet
Description
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 2 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 7PD21281 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
7PD21281
Fan Driven Unit Heater 7PD21281
21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 2 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
  • 21 INCH W X 8 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 2 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 12 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 7PD21281
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
(PTFE) 3-Element L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details